Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR4E04-2BM416C

Description
Win Source Part Number: 1083366-OR4E04-2BM41 6C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR4E02-2BM416C; OR4E02-1BM416C; OR4E02-3BM416C; MC68EN360VR25VL; MC68360ZQ25VL; MC68360VR25L; ECCN: 3A991D Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR4E04-2BM416C ,2156-OR4E04-2BM416C RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1083366-OR4E04-2BM41 6C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR4E02-2BM416C; OR4E02-1BM416C; OR4E02-3BM416C; MC68EN360VR25VL; MC68360ZQ25VL; MC68360VR25L; ECCN: 3A991D Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR4E04-2BM416C ,2156-OR4E04-2BM416C RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1083366-OR4E04-2BM416C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1083366-OR4E04-2BM416C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1083366-OR4E04-2BM416C
Win Source Part Number: 1083366-OR4E04-2BM41 6C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): OR4E02-2BM416C; OR4E02-1BM416C; OR4E02-3BM416C; MC68EN360VR25VL; MC68360ZQ25VL; MC68360VR25L; ECCN: 3A991D Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR4E04-2BM416C ,2156-OR4E04-2BM416C RoHS Status: RoHS non-compliant

Win Source Part Number: 1083366-OR4E04-2BM416C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): OR4E02-2BM416C; OR4E02-1BM416C; OR4E02-3BM416C; MC68EN360VR25VL; MC68360ZQ25VL; MC68360VR25L;
ECCN: 3A991D
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LATLATOR4E04-2BM416C,2156-OR4E04-2BM416C
RoHS Status: RoHS non-compliant

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-OR4E04-2BM416C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-OR4E04-2BM416C
420MHz FPGA Programmable Logic Device 696-OR4E04-2BM416C
Field Programmable Gate Array, 1296 CLBs, 333000 Gates, 420MHz, 10368-Cell, CMOS, PBGA416, PLASTIC, FBGA-416 Product overview: OR4E04-2BM416C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR4E04-2BM416C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1296 CLBs, 333000 Gates, 420MHz, 10368-Cell, CMOS, PBGA416, PLASTIC, FBGA-416 Product overview: OR4E04-2BM416C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR4E04-2BM416C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR4E04-2BM416C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR4E04-2BM416C
FPGAs (Field Programmable Gate Array) OR4E04-2BM416C
ORCA™4 Field Programmable Gate Array (FPGA) IC 290 113664 10368 416-BBGA

ORCA™4 Field Programmable Gate Array (FPGA) IC 290 113664 10368 416-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR4E04-2BM416C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR4E04-2BM416C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR4E04-2BM416C
FPGA, 1296 CLBS, 333000 GATES

FPGA, 1296 CLBS, 333000 GATES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1083366-OR4E04-2BM416C 696-OR4E04-2BM416C OR4E04-2BM416C OR4E04-2BM416C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10368 10368
Internal Frequency 20 MHz
User I/Os 290 pins 290 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details