Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1235217-PALC22V10D-2
Packaging: Tube
Speed: 25ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL FLASH
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: PALC22V10D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): AT22V10L-20JC; ATF22V10CQ-15JI AT22V10-25JI;
Introduction Date: Jun 7, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC PLD 10MC 25NS 28PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1235217-PALC22V10D-25JC | PALC22V10D-25JC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10D-25JC | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |