Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3T556PS240-DB

Description
FPGA ORCA Series 3T Family 80K Gates 2592 Cells 0.3um Technology 3.3V 240-Pin SQFP2 Tray
Request a Quote Datasheet
Description
FPGA ORCA Series 3T Family 80K Gates 2592 Cells 0.3um Technology 3.3V 240-Pin SQFP2 Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OR3T556PS240-DB - Rochester Electronics
Newburyport, MA, United States
FPGA ORCA Series 3T Family 80K Gates 2592 Cells 0.3um Technology 3.3V 240-Pin SQFP2 Tray

FPGA ORCA Series 3T Family 80K Gates 2592 Cells 0.3um Technology 3.3V 240-Pin SQFP2 Tray

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031226-OR3T556PS240-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031226-OR3T556PS240-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031226-OR3T556PS240-DB
Win Source Part Number: 1031226-OR3T556PS240 -DB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LATLATOR3T556PS240-D B,2156-OR3T556PS240- DB RoHS Status: Not applicable

Win Source Part Number: 1031226-OR3T556PS240-DB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LATLATOR3T556PS240-DB,2156-OR3T556PS240-DB
RoHS Status: Not applicable

Buy Now Datasheet
FPGA Programmable Logic Device - 696-OR3T556PS240-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-OR3T556PS240-DB
FPGA Programmable Logic Device 696-OR3T556PS240-DB
FPGA, 324 CLBS, 80000 GATES, PQFP240, PLASTIC, SQFP2-240 Product overview: OR3T556PS240-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T556PS240-DB can be used for catalog matching and distributor lookup.

FPGA, 324 CLBS, 80000 GATES, PQFP240, PLASTIC, SQFP2-240 Product overview: OR3T556PS240-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T556PS240-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3T556PS240-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3T556PS240-DB
FPGAs (Field Programmable Gate Array) OR3T556PS240-DB
ORCA™3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad

ORCA™3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR3T556PS240-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR3T556PS240-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3T556PS240-DB
FIELD PROGRAMMABLE GATE ARRAY

FIELD PROGRAMMABLE GATE ARRAY

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number OR3T556PS240-DB 1031226-OR3T556PS240-DB 696-OR3T556PS240-DB OR3T556PS240-DB OR3T556PS240-DB
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; HQFP240 QFP; Other; 240-BFQFP Exposed Pad
User I/Os 192 pins 192 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5V Other; 3V ~ 3.6V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details