IC FPGA 372 I/O 680FBGA Product overview: ORT82G5-3FN680C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORT82G5-3FN680C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 929725-ORT82G5-3FN68
Series: ORCA® 4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 372 113664 10368 680-BBGA
Package: Tray
Package: 680-BBGA
Mounting: Surface Mount
Number of I/O: 372
Part Status: Obsolete
Family Name: ORT82G5
Categories: Integrated Circuits (ICs)
Case / Package: 680-FPBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 372 I/O 680FBGA
IC FPGA 372 I/O 680FBGA
IC FPGA 372 I/O 680FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 372 113664 10368 680-BBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ORT82G5-3FN680C | 929725-ORT82G5-3FN680C | ORT82G5-3FN680C | ORT82G5-3FN680C | 477-ORT82G5-3FN680C | ORT82G5-3FN680C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ORT82G5-3FN680C | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 372 I/O 680FBGA | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 10368 | 10368 | 10368 | 10368 | ||
| Package Type | Other; FBGA | Other; 680-FPBGA (35x35) | Other; 680-BBGA | Other; 680-BBGA | ||
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 643000 | 643000 | 643000 |