Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB OR3L165B7BA352-DB

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 755451-OR3L165B7BA35 2-DB Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Reference case: BGA-352 Reference Date Code: 0514 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 755451-OR3L165B7BA35 2-DB Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Reference case: BGA-352 Reference Date Code: 0514 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB - 755451-OR3L165B7BA352-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB
755451-OR3L165B7BA352-DB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB 755451-OR3L165B7BA352-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 755451-OR3L165B7BA35 2-DB Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Reference case: BGA-352 Reference Date Code: 0514 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 755451-OR3L165B7BA352-DB
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Reference case: BGA-352
Reference Date Code: 0514
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
BGA FPGA Programmable Logic Device - 696-OR3L165B7BA352-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-OR3L165B7BA352-DB
BGA FPGA Programmable Logic Device 696-OR3L165B7BA352-DB
Field Programmable Gate Array, 1024 CLBs, 120000 Gates, 8192-Cell, CMOS, PBGA352, PLASTIC, BGA-352 Product overview: OR3L165B7BA352-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3L165B7BA352-D B can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1024 CLBs, 120000 Gates, 8192-Cell, CMOS, PBGA352, PLASTIC, BGA-352 Product overview: OR3L165B7BA352-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3L165B7BA352-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR3L165B7BA352-DB
FPGAs (Field Programmable Gate Array) OR3L165B7BA352-DB
ORCA™ OR3LxxxB Field Programmable Gate Array (FPGA) IC 516 134144 8192 352-BBGA

ORCA™ OR3LxxxB Field Programmable Gate Array (FPGA) IC 516 134144 8192 352-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
OR3L165B7BA352-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) OR3L165B7BA352-DB
FPGA, 1024 CLBS, 120000 GATES

FPGA, 1024 CLBS, 120000 GATES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 755451-OR3L165B7BA352-DB 696-OR3L165B7BA352-DB OR3L165B7BA352-DB OR3L165B7BA352-DB
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - OR3L165B7BA352-DB BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8192 8192
Package Type Other; BGA Other; 352-BBGA
Internal Frequency 231 MHz
User I/Os 516 pins 516 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 338 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details