FPGA - Field Programmable Gate Array 1600 LUT 307 I/O Product overview: OR2T15A6M84-D from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6M84-D can be used for catalog matching and distributor lookup.
FPGA, 400 CLBS, 19200 GATES
ORCA™2 Field Programmable Gate Array (FPGA) IC 320 25600 1600 84-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR2T15A6M84-D | OR2T15A6M84-D | OR2T15A6M84-D |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1600 | 1600 | |
| Package Type | Other; PLCC | Other; 84-LCC (J-Lead) | |
| Internal Frequency | 294 MHz | ||
| User I/Os | 320 pins | 320 pins |