FPGA, 400 CLBS, 19200 GATES
ORCA™2 Field Programmable Gate Array (FPGA) IC 286 25600 1600 352-BBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR2T15B8BA352-DB | OR2T15B8BA352-DB |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 3V ~ 3.6V |
| System Gates | 44200 | |
| Logic Cells / Logic Blocks | 1600 | |
| Package Type | Other; 352-BBGA |