SFCable.com 40ft USB 2.0 Active Extension Repeater AR2510

Description
Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these repeater cables for a maximum length of 36 meters, and the third active repeater is able to provide more than 200mA. It can support Self-Powered USB device or the USB devices whose power consumption is below 950 mW (200mA).
Description
Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these repeater cables for a maximum length of 36 meters, and the third active repeater is able to provide more than 200mA. It can support Self-Powered USB device or the USB devices whose power consumption is below 950 mW (200mA).

Suppliers

Company
Product
Description
Supplier Links
40ft USB 2.0 Active Extension Repeater - AR2510 - SFCable.com
Hayward, CA, USA
40ft USB 2.0 Active Extension Repeater
AR2510
40ft USB 2.0 Active Extension Repeater AR2510
Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these repeater cables for a maximum length of 36 meters, and the third active repeater is able to provide more than 200mA. It can support Self-Powered USB device or the USB devices whose power consumption is below 950 mW (200mA).

Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these repeater cables for a maximum length of 36 meters, and the third active repeater is able to provide more than 200mA. It can support Self-Powered USB device or the USB devices whose power consumption is below 950 mW (200mA).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AR2510
Product Name 40ft USB 2.0 Active Extension Repeater
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details