SFCable.com Linkskey 10ft Slim 2-in-1 High-Quality VGA USB KVM Cable M/M C-KVM-SU10

Description
Linkskey C-KVM-SU10 is a Hi-Res KVM cable manufactured with color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. 2-IN-1 Design Makes Connections and Setup Neat and Easy. Color-coded Connectors for Easy Installation. High Quality Cables made with Premium Materials. Support New High Resolution Monitors. Length: 10ft
Description
Linkskey C-KVM-SU10 is a Hi-Res KVM cable manufactured with color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. 2-IN-1 Design Makes Connections and Setup Neat and Easy. Color-coded Connectors for Easy Installation. High Quality Cables made with Premium Materials. Support New High Resolution Monitors. Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
Linkskey 10ft Slim 2-in-1 High-Quality VGA USB KVM Cable M/M - C-KVM-SU10 - SFCable.com
Hayward, CA, USA
Linkskey 10ft Slim 2-in-1 High-Quality VGA USB KVM Cable M/M
C-KVM-SU10
Linkskey 10ft Slim 2-in-1 High-Quality VGA USB KVM Cable M/M C-KVM-SU10
Linkskey C-KVM-SU10 is a Hi-Res KVM cable manufactured with color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. 2-IN-1 Design Makes Connections and Setup Neat and Easy. Color-coded Connectors for Easy Installation. High Quality Cables made with Premium Materials. Support New High Resolution Monitors. Length: 10ft

Linkskey C-KVM-SU10 is a Hi-Res KVM cable manufactured with color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. 2-IN-1 Design Makes Connections and Setup Neat and Easy. Color-coded Connectors for Easy Installation. High Quality Cables made with Premium Materials. Support New High Resolution Monitors. Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number C-KVM-SU10
Product Name Linkskey 10ft Slim 2-in-1 High-Quality VGA USB KVM Cable M/M
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details