SFCable.com 80ft USB 2.0 Active Repeater Cable A-Male/Female 1501-SF-57

Description
Extend USB2.0 up to 80Ft. Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher.
Description
Extend USB2.0 up to 80Ft. Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher.

Suppliers

Company
Product
Description
Supplier Links
80ft USB 2.0 Active Repeater Cable A-Male/Female - 1501-SF-57 - SFCable.com
Hayward, CA, USA
80ft USB 2.0 Active Repeater Cable A-Male/Female
1501-SF-57
80ft USB 2.0 Active Repeater Cable A-Male/Female 1501-SF-57
Extend USB2.0 up to 80Ft. Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher.

Extend USB2.0 up to 80Ft. Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1501-SF-57
Product Name 80ft USB 2.0 Active Repeater Cable A-Male/Female
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details