SFCable.com 15ft IEEE-1394 FireWire(r) 4-pin to 4-pin Cable FW13-15

Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 15ft
Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft IEEE-1394 FireWire(r) 4-pin to 4-pin Cable - FW13-15 - SFCable.com
Hayward, CA, USA
15ft IEEE-1394 FireWire(r) 4-pin to 4-pin Cable
FW13-15
15ft IEEE-1394 FireWire(r) 4-pin to 4-pin Cable FW13-15
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 15ft

Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number FW13-15
Product Name 15ft IEEE-1394 FireWire(r) 4-pin to 4-pin Cable
Product Type FireWire (IEEE 1394); Serial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details