SFCable.com 10ft USB 2.0 A Male to A Male Cable 10U2-02110

Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 10ft
Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft USB 2.0 A Male to A Male Cable - 10U2-02110 - SFCable.com
Hayward, CA, USA
10ft USB 2.0 A Male to A Male Cable
10U2-02110
10ft USB 2.0 A Male to A Male Cable 10U2-02110
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 10ft

Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-02110
Product Name 10ft USB 2.0 A Male to A Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details