SFCable.com 3ft USB 3.0 Type A Male to Type B Male Cable USB3-AB-03

Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure. Connectors: USB Type A Male to USB Type B Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB 2.0 and 1.1 Devices. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.
Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure. Connectors: USB Type A Male to USB Type B Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB 2.0 and 1.1 Devices. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Suppliers

Company
Product
Description
Supplier Links
3ft USB 3.0 Type A Male to Type B Male Cable - USB3-AB-03 - SFCable.com
Hayward, CA, USA
3ft USB 3.0 Type A Male to Type B Male Cable
USB3-AB-03
3ft USB 3.0 Type A Male to Type B Male Cable USB3-AB-03
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure. Connectors: USB Type A Male to USB Type B Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB 2.0 and 1.1 Devices. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure. Connectors: USB Type A Male to USB Type B Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB 2.0 and 1.1 Devices. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number USB3-AB-03
Product Name 3ft USB 3.0 Type A Male to Type B Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details