SFCable.com 6ft USB 2.0 A Male to A Female Extension Cable 10U2-02106-E

Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Off-White, Black.
Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Off-White, Black.

Suppliers

Company
Product
Description
Supplier Links
6ft USB 2.0 A Male to A Female Extension Cable - 10U2-02106-E - SFCable.com
Hayward, CA, USA
6ft USB 2.0 A Male to A Female Extension Cable
10U2-02106-E
6ft USB 2.0 A Male to A Female Extension Cable 10U2-02106-E
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Off-White, Black.

Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Off-White, Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-02106-E
Product Name 6ft USB 2.0 A Male to A Female Extension Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details