SFCable.com 3ft USB 2.0 Mini-B 4Pin M/M Cable 10U2-150121

Description
3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0
Description
3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0

Suppliers

Company
Product
Description
Supplier Links
3ft USB 2.0 Mini-B 4Pin M/M Cable - 10U2-150121 - SFCable.com
Hayward, CA, USA
3ft USB 2.0 Mini-B 4Pin M/M Cable
10U2-150121
3ft USB 2.0 Mini-B 4Pin M/M Cable 10U2-150121
3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0

3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-150121
Product Name 3ft USB 2.0 Mini-B 4Pin M/M Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details