SFCable.com 10ft USB 3.0 Type A M/M Cable USB3-AA-10

Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 10ft.
Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 10ft.

Suppliers

Company
Product
Description
Supplier Links
10ft USB 3.0 Type A M/M Cable - USB3-AA-10 - SFCable.com
Hayward, CA, USA
10ft USB 3.0 Type A M/M Cable
USB3-AA-10
10ft USB 3.0 Type A M/M Cable USB3-AA-10
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 10ft.

Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 10ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number USB3-AA-10
Product Name 10ft USB 3.0 Type A M/M Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details