SFCable.com 15ft USB 2.0 A Male to Micro USB Male Cable USB2MC-15MM

Description
The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. Length: 15ft.
Description
The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. Length: 15ft.

Suppliers

Company
Product
Description
Supplier Links
15ft USB 2.0 A Male to Micro USB Male Cable - USB2MC-15MM - SFCable.com
Hayward, CA, USA
15ft USB 2.0 A Male to Micro USB Male Cable
USB2MC-15MM
15ft USB 2.0 A Male to Micro USB Male Cable USB2MC-15MM
The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. Length: 15ft.

The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. Length: 15ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number USB2MC-15MM
Product Name 15ft USB 2.0 A Male to Micro USB Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details