SFCable.com 20ft USB 2.0 A Male to B Male Cable with Ferrite Black Color UB12-20

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 20ft. Color option: Black.
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 20ft. Color option: Black.

Suppliers

Company
Product
Description
Supplier Links
20ft USB 2.0 A Male to B Male Cable with Ferrite Black Color - UB12-20 - SFCable.com
Hayward, CA, USA
20ft USB 2.0 A Male to B Male Cable with Ferrite Black Color
UB12-20
20ft USB 2.0 A Male to B Male Cable with Ferrite Black Color UB12-20
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 20ft. Color option: Black.

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 20ft. Color option: Black.

Supplier's Site
Cable for Computer Nework Etc… - 96619778 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
96619778
Cable for Computer Nework Etc… 96619778
USB2.0 CABLE, TYPE B, MALE WITH FERRITE BEAD, 20FT . FREE 2 YEAR RADWELL WARRANTY

USB2.0 CABLE, TYPE B, MALE WITH FERRITE BEAD, 20FT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SFCable.com Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number UB12-20 96619778
Product Name 20ft USB 2.0 A Male to B Male Cable with Ferrite Black Color Cable for Computer Nework Etc…
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details