SFCable.com 6ft USB 2.0 A Male to A Male Cable 10U2-02106

Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 6ft
Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft USB 2.0 A Male to A Male Cable - 10U2-02106 - SFCable.com
Hayward, CA, USA
6ft USB 2.0 A Male to A Male Cable
10U2-02106
6ft USB 2.0 A Male to A Male Cable 10U2-02106
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 6ft

Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-02106
Product Name 6ft USB 2.0 A Male to A Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details