SFCable.com 10ft 9-pin to 6-pin IEEE-1394 FireWire(r) 800/400 Cable IE9496-10

Description
9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device installation, and hot swap capability. Connectors: 1 x IEEE1394 9 pin Male, 1 x IEEE1394 6 pin Male. For apple notebooks and other FireWire devices. Maximizes conductivity. Easy Plug-and-Play installation. Backward compatibility with existing FireWire (IEEE 1394a) devices. Length: 10ft
Description
9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device installation, and hot swap capability. Connectors: 1 x IEEE1394 9 pin Male, 1 x IEEE1394 6 pin Male. For apple notebooks and other FireWire devices. Maximizes conductivity. Easy Plug-and-Play installation. Backward compatibility with existing FireWire (IEEE 1394a) devices. Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft 9-pin to 6-pin IEEE-1394 FireWire(r) 800/400 Cable - IE9496-10 - SFCable.com
Hayward, CA, USA
10ft 9-pin to 6-pin IEEE-1394 FireWire(r) 800/400 Cable
IE9496-10
10ft 9-pin to 6-pin IEEE-1394 FireWire(r) 800/400 Cable IE9496-10
9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device installation, and hot swap capability. Connectors: 1 x IEEE1394 9 pin Male, 1 x IEEE1394 6 pin Male. For apple notebooks and other FireWire devices. Maximizes conductivity. Easy Plug-and-Play installation. Backward compatibility with existing FireWire (IEEE 1394a) devices. Length: 10ft

9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device installation, and hot swap capability. Connectors: 1 x IEEE1394 9 pin Male, 1 x IEEE1394 6 pin Male. For apple notebooks and other FireWire devices. Maximizes conductivity. Easy Plug-and-Play installation. Backward compatibility with existing FireWire (IEEE 1394a) devices. Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number IE9496-10
Product Name 10ft 9-pin to 6-pin IEEE-1394 FireWire(r) 800/400 Cable
Product Type FireWire (IEEE 1394); Serial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details