SFCable.com 6ft USB 2.0 Cable Type A Male to Type B Male w/LED UB12-L06

Description
Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear White. LED Color: Green, Red, White, Blue.
Description
Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear White. LED Color: Green, Red, White, Blue.

Suppliers

Company
Product
Description
Supplier Links
6ft USB 2.0 Cable Type A Male to Type B Male w/LED - UB12-L06 - SFCable.com
Hayward, CA, USA
6ft USB 2.0 Cable Type A Male to Type B Male w/LED
UB12-L06
6ft USB 2.0 Cable Type A Male to Type B Male w/LED UB12-L06
Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear White. LED Color: Green, Red, White, Blue.

Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear White. LED Color: Green, Red, White, Blue.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB12-L06
Product Name 6ft USB 2.0 Cable Type A Male to Type B Male w/LED
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details