SFCable.com 3ft USB 3.0 Type A M/M Cable USB3-AA-03

Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.
Description
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Suppliers

Company
Product
Description
Supplier Links
3ft USB 3.0 Type A M/M Cable - USB3-AA-03 - SFCable.com
Hayward, CA, USA
3ft USB 3.0 Type A M/M Cable
USB3-AA-03
3ft USB 3.0 Type A M/M Cable USB3-AA-03
Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A Male to USB Type A Male. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB 2.0 (480 Mbit/s). USB 3.0 reduces the time required for data transmission and reduces power consumption. Backward compatible with USB specifications 2.0. Gold Plating Contacts. Fully compatible with Windows and MAC. Plug and play. Length: 3ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number USB3-AA-03
Product Name 3ft USB 3.0 Type A M/M Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details