SFCable.com 10ft HD15 SVGA M/F + USB 2.0 A-B KVM Cable VG40-10

Description
Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Length: 10ft
Description
Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft HD15 SVGA  M/F + USB 2.0 A-B KVM Cable - VG40-10 - SFCable.com
Hayward, CA, USA
10ft HD15 SVGA M/F + USB 2.0 A-B KVM Cable
VG40-10
10ft HD15 SVGA M/F + USB 2.0 A-B KVM Cable VG40-10
Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Length: 10ft

Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG40-10
Product Name 10ft HD15 SVGA M/F + USB 2.0 A-B KVM Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101 EN 61076-2-104
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details