SFCable.com 25ft Linkskey 3-in-1 USB PS/2 KVM Combo Cable KVM-SC15

Description
Linkskey KVM-SC10 is a Hi-Res KVM cable manufactured with three color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. Length 25 Foot. Connector for PC. (All Male Type) 1 x HD15 (For Video) 1 x PS/2 (For Keyboard) 1 x PS/2* (For Mouse with adapter) 1 x USB** (For Keyboard and Mouse).
Description
Linkskey KVM-SC10 is a Hi-Res KVM cable manufactured with three color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. Length 25 Foot. Connector for PC. (All Male Type) 1 x HD15 (For Video) 1 x PS/2 (For Keyboard) 1 x PS/2* (For Mouse with adapter) 1 x USB** (For Keyboard and Mouse).

Suppliers

Company
Product
Description
Supplier Links
25ft Linkskey 3-in-1 USB PS/2 KVM Combo Cable - KVM-SC15 - SFCable.com
Hayward, CA, USA
25ft Linkskey 3-in-1 USB PS/2 KVM Combo Cable
KVM-SC15
25ft Linkskey 3-in-1 USB PS/2 KVM Combo Cable KVM-SC15
Linkskey KVM-SC10 is a Hi-Res KVM cable manufactured with three color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. Length 25 Foot. Connector for PC. (All Male Type) 1 x HD15 (For Video) 1 x PS/2 (For Keyboard) 1 x PS/2* (For Mouse with adapter) 1 x USB** (For Keyboard and Mouse).

Linkskey KVM-SC10 is a Hi-Res KVM cable manufactured with three color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure superior resolution with new and high resolution monitors. Length 25 Foot. Connector for PC. (All Male Type) 1 x HD15 (For Video) 1 x PS/2 (For Keyboard) 1 x PS/2* (For Mouse with adapter) 1 x USB** (For Keyboard and Mouse).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number KVM-SC15
Product Name 25ft Linkskey 3-in-1 USB PS/2 KVM Combo Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details