SFCable.com 6ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable FW11-06

Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 6ft
Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable - FW11-06 - SFCable.com
Hayward, CA, USA
6ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable
FW11-06
6ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable FW11-06
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 6ft

Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number FW11-06
Product Name 6ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable
Product Type FireWire (IEEE 1394); Serial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details