SFCable.com USB 2.0 Extension Cable Type A Male to Type A Female 5 inches UB13-005

Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 5 inches. Color option: Black.
Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 5 inches. Color option: Black.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Extension Cable Type A Male to Type A Female 5 inches - UB13-005 - SFCable.com
Hayward, CA, USA
USB 2.0 Extension Cable Type A Male to Type A Female 5 inches
UB13-005
USB 2.0 Extension Cable Type A Male to Type A Female 5 inches UB13-005
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 5 inches. Color option: Black.

Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 5 inches. Color option: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB13-005
Product Name USB 2.0 Extension Cable Type A Male to Type A Female 5 inches
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details