SFCable.com 3ft USB 2.0 A Male to B Male Cable UB12-03

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 3ft. Color option: Off-white, Black.
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 3ft. Color option: Off-white, Black.

Suppliers

Company
Product
Description
Supplier Links
3ft USB 2.0 A Male to B Male Cable - UB12-03 - SFCable.com
Hayward, CA, USA
3ft USB 2.0 A Male to B Male Cable
UB12-03
3ft USB 2.0 A Male to B Male Cable UB12-03
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 3ft. Color option: Off-white, Black.

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 3ft. Color option: Off-white, Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB12-03
Product Name 3ft USB 2.0 A Male to B Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clip Test Cable - 3029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details