SFCable.com 3ft IEEE-1394 FireWire(r) 6-pin to 4-pin Cable FW12-03

Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft
Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft IEEE-1394 FireWire(r) 6-pin to 4-pin Cable - FW12-03 - SFCable.com
Hayward, CA, USA
3ft IEEE-1394 FireWire(r) 6-pin to 4-pin Cable
FW12-03
3ft IEEE-1394 FireWire(r) 6-pin to 4-pin Cable FW12-03
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft

Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number FW12-03
Product Name 3ft IEEE-1394 FireWire(r) 6-pin to 4-pin Cable
Product Type FireWire (IEEE 1394); Serial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details