SFCable.com 15ft USB 2.0 A Male to A Female Extension Cable 10U2-02115-E

Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 15ft. Color option: Off-White, Black.
Description
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 15ft. Color option: Off-White, Black.

Suppliers

Company
Product
Description
Supplier Links
15ft USB 2.0 A Male to A Female Extension Cable - 10U2-02115-E - SFCable.com
Hayward, CA, USA
15ft USB 2.0 A Male to A Female Extension Cable
10U2-02115-E
15ft USB 2.0 A Male to A Female Extension Cable 10U2-02115-E
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 15ft. Color option: Off-White, Black.

Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 15ft. Color option: Off-White, Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-02115-E
Product Name 15ft USB 2.0 A Male to A Female Extension Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details