SFCable.com 15ft USB 2.0 Version VCR Camera Cable USB-20106

Description
USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. UL TYPE AWM 2725 28AWG. Length: 15 Feet.
Description
USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. UL TYPE AWM 2725 28AWG. Length: 15 Feet.

Suppliers

Company
Product
Description
Supplier Links
15ft USB 2.0 Version VCR Camera Cable - USB-20106 - SFCable.com
Hayward, CA, USA
15ft USB 2.0 Version VCR Camera Cable
USB-20106
15ft USB 2.0 Version VCR Camera Cable USB-20106
USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. UL TYPE AWM 2725 28AWG. Length: 15 Feet.

USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. UL TYPE AWM 2725 28AWG. Length: 15 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number USB-20106
Product Name 15ft USB 2.0 Version VCR Camera Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details