SFCable.com 0.5ft USB 2.0 A Male to B Male Cable UB12-005

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 0.5ft. Color option: Off-white, Black.
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 0.5ft. Color option: Off-white, Black.

Suppliers

Company
Product
Description
Supplier Links
0.5ft USB 2.0 A Male to B Male Cable - UB12-005 - SFCable.com
Hayward, CA, USA
0.5ft USB 2.0 A Male to B Male Cable
UB12-005
0.5ft USB 2.0 A Male to B Male Cable UB12-005
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 0.5ft. Color option: Off-white, Black.

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 0.5ft. Color option: Off-white, Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB12-005
Product Name 0.5ft USB 2.0 A Male to B Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details