SFCable.com 1.5ft USB 2.0 A Male to B Male Cable Black UB12-015-BLK

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 1ft. Color option: Black.
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 1ft. Color option: Black.

Suppliers

Company
Product
Description
Supplier Links
1.5ft USB 2.0 A Male to B Male Cable Black - UB12-015-BLK - SFCable.com
Hayward, CA, USA
1.5ft USB 2.0 A Male to B Male Cable Black
UB12-015-BLK
1.5ft USB 2.0 A Male to B Male Cable Black UB12-015-BLK
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 1ft. Color option: Black.

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 1ft. Color option: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB12-015-BLK
Product Name 1.5ft USB 2.0 A Male to B Male Cable Black
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details