SFCable.com 10ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable FW11-10

Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 10ft
Description
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable - FW11-10 - SFCable.com
Hayward, CA, USA
10ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable
FW11-10
10ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable FW11-10
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 10ft

Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number FW11-10
Product Name 10ft IEEE-1394 FireWire(r) 6-pin to 6-pin Cable
Product Type FireWire (IEEE 1394); Serial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details