SFCable.com 3ft USB 2.0 A Male to A Male Cable 10U2-02103

Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 3ft
Description
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft USB 2.0 A Male to A Male Cable - 10U2-02103 - SFCable.com
Hayward, CA, USA
3ft USB 2.0 A Male to A Male Cable
10U2-02103
3ft USB 2.0 A Male to A Male Cable 10U2-02103
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 3ft

Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10U2-02103
Product Name 3ft USB 2.0 A Male to A Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details