Black Box DisplayPort Cable Male/Male 32 AWG 10-ft VCB-DP-0010-MM

Description
The fast, compact digital interface.
Description
The fast, compact digital interface.

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable Male/Male 32 AWG 10-ft - VCB-DP-0010-MM - Black Box
Lawrence, PA, USA
DisplayPort Cable Male/Male 32 AWG 10-ft
VCB-DP-0010-MM
DisplayPort Cable Male/Male 32 AWG 10-ft VCB-DP-0010-MM
The fast, compact digital interface.

The fast, compact digital interface.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number VCB-DP-0010-MM
Product Name DisplayPort Cable Male/Male 32 AWG 10-ft
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Vga
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details