Black Box Comp Cable, Usb A Plug-Rj45 Plug, 6Ft; Connector Type A Black Box IC1101A

Description
COMP CABLE, USB A PLUG-RJ45 PLUG, 6FT; Connector Type A:USB 2.0 A Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, USB A PLUG-RJ45 PLUG, 6FT; Connector Type A:USB 2.0 A Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Usb A Plug-Rj45 Plug, 6Ft; Connector Type A Black Box - 03AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Usb A Plug-Rj45 Plug, 6Ft; Connector Type A Black Box
03AH0283
Comp Cable, Usb A Plug-Rj45 Plug, 6Ft; Connector Type A Black Box 03AH0283
COMP CABLE, USB A PLUG-RJ45 PLUG, 6FT; Connector Type A:USB 2.0 A Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, USB A PLUG-RJ45 PLUG, 6FT; Connector Type A:USB 2.0 A Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AH0283
Product Name Comp Cable, Usb A Plug-Rj45 Plug, 6Ft; Connector Type A Black Box
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-7.5-N-R3G8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533006-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details