Black Box Component Video Cable (3) RCA on Each End, 6ft. VCB-3RCA-0006

Description
Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for composite video plus stereo audio.
Description
Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for composite video plus stereo audio.

Suppliers

Company
Product
Description
Supplier Links
Component Video Cable (3) RCA on Each End, 6ft. - VCB-3RCA-0006 - Black Box
Lawrence, PA, USA
Component Video Cable (3) RCA on Each End, 6ft.
VCB-3RCA-0006
Component Video Cable (3) RCA on Each End, 6ft. VCB-3RCA-0006
Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for composite video plus stereo audio.

Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for composite video plus stereo audio.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number VCB-3RCA-0006
Product Name Component Video Cable (3) RCA on Each End, 6ft.
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details