Black Box Comp Cable, Sfp+ Plug-Plug, 2M, Black; Connector Type A Black Box SFP-H10GB-CU2M-BB

Description
COMP CABLE, SFP+ PLUG-PLUG, 2M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:SFP-H10GB-CUXM -BB Series RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP+ PLUG-PLUG, 2M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:SFP-H10GB-CUXM -BB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp+ Plug-Plug, 2M, Black; Connector Type A Black Box - 65AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp+ Plug-Plug, 2M, Black; Connector Type A Black Box
65AH1756
Comp Cable, Sfp+ Plug-Plug, 2M, Black; Connector Type A Black Box 65AH1756
COMP CABLE, SFP+ PLUG-PLUG, 2M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:SFP-H10GB-CUXM -BB Series RoHS Compliant: Yes

COMP CABLE, SFP+ PLUG-PLUG, 2M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:SFP-H10GB-CUXM-BB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH1756
Product Name Comp Cable, Sfp+ Plug-Plug, 2M, Black; Connector Type A Black Box
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details