Black Box Cat5E Patch Panel, 2U, Unshielded, 48-Port Gigabase Black Box JPM906A-R6

Description
CAT5E PATCH PANEL, 2U, UNSHIELDED, 48-PORT - GIGABASE
Description
CAT5E PATCH PANEL, 2U, UNSHIELDED, 48-PORT - GIGABASE

Suppliers

Company
Product
Description
Supplier Links
Cat5E Patch Panel, 2U, Unshielded, 48-Port Gigabase Black Box - 98AC6088 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Patch Panel, 2U, Unshielded, 48-Port Gigabase Black Box
98AC6088
Cat5E Patch Panel, 2U, Unshielded, 48-Port Gigabase Black Box 98AC6088
CAT5E PATCH PANEL, 2U, UNSHIELDED, 48-PORT - GIGABASE

CAT5E PATCH PANEL, 2U, UNSHIELDED, 48-PORT - GIGABASE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98AC6088
Product Name Cat5E Patch Panel, 2U, Unshielded, 48-Port Gigabase Black Box
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details