Black Box Locking HDMI to Standard HDMI Cable, 5m (16.4ft.) VCL-HDMIS-005M

Description
Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products.
Datasheet
Description
Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking HDMI to Standard HDMI Cable, 5m (16.4ft.) - VCL-HDMIS-005M - Black Box
Lawrence, PA, USA
Locking HDMI to Standard HDMI Cable, 5m (16.4ft.)
VCL-HDMIS-005M
Locking HDMI to Standard HDMI Cable, 5m (16.4ft.) VCL-HDMIS-005M
Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products.

Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number VCL-HDMIS-005M
Product Name Locking HDMI to Standard HDMI Cable, 5m (16.4ft.)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details