Black Box Comp Cable, Usb C Plug-Db9 Plug, 5Ft; Connector Type A Black Box IC1103A

Description
COMP CABLE, USB C PLUG-DB9 PLUG, 5FT; Connector Type A:USB 2.0 Type C Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
COMP CABLE, USB C PLUG-DB9 PLUG, 5FT; Connector Type A:USB 2.0 Type C Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Usb C Plug-Db9 Plug, 5Ft; Connector Type A Black Box - 03AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Usb C Plug-Db9 Plug, 5Ft; Connector Type A Black Box
03AH0285
Comp Cable, Usb C Plug-Db9 Plug, 5Ft; Connector Type A Black Box 03AH0285
COMP CABLE, USB C PLUG-DB9 PLUG, 5FT; Connector Type A:USB 2.0 Type C Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, USB C PLUG-DB9 PLUG, 5FT; Connector Type A:USB 2.0 Type C Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AH0285
Product Name Comp Cable, Usb C Plug-Db9 Plug, 5Ft; Connector Type A Black Box
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details