Black Box Comp Cable, Usb C Plug-Rj45 Plug, 6Ft; Connector Type A Black Box IC1102A

Description
COMP CABLE, USB C PLUG-RJ45 PLUG, 6FT; Connector Type A:USB Type C Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
COMP CABLE, USB C PLUG-RJ45 PLUG, 6FT; Connector Type A:USB Type C Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Comp Cable, USB C Plug-RJ45 Plug, 6Ft is designed for connecting devices with USB Type C interfaces to RJ45 ports. It features a cable length of 6 feet (1.83 meters) and is compliant with RoHS standards. This cable is suitable for applications requiring a reliable connection between USB C devices and Ethernet networks. The product is part of a series that includes various configurations, ensuring compatibility with different setups. It is important for engineers to consider the specific requirements of their projects, such as data transfer needs and environmental conditions, when selecting this cable.

Datasheet Summary
Powered by GS/AI

The Comp Cable, USB C Plug-RJ45 Plug, 6Ft is designed for connecting devices with USB Type C interfaces to RJ45 ports. It features a cable length of 6 feet (1.83 meters) and is compliant with RoHS standards. This cable is suitable for applications requiring a reliable connection between USB C devices and Ethernet networks. The product is part of a series that includes various configurations, ensuring compatibility with different setups. It is important for engineers to consider the specific requirements of their projects, such as data transfer needs and environmental conditions, when selecting this cable.

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Usb C Plug-Rj45 Plug, 6Ft; Connector Type A Black Box - 03AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Usb C Plug-Rj45 Plug, 6Ft; Connector Type A Black Box
03AH0284
Comp Cable, Usb C Plug-Rj45 Plug, 6Ft; Connector Type A Black Box 03AH0284
COMP CABLE, USB C PLUG-RJ45 PLUG, 6FT; Connector Type A:USB Type C Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, USB C PLUG-RJ45 PLUG, 6FT; Connector Type A:USB Type C Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AH0284
Product Name Comp Cable, Usb C Plug-Rj45 Plug, 6Ft; Connector Type A Black Box
Product Type USB
Unlock Full Specs
to access all available technical data