Black Box DisplayPort Cable Male/Male 28 AWG 15-ft VCB-DP2-0015-MM

Description
Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definitio n video resolutions of up to 4K x 2K (3840 x 2160) @ 60Hz.
Description
Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definitio n video resolutions of up to 4K x 2K (3840 x 2160) @ 60Hz.

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable Male/Male 28 AWG 15-ft - VCB-DP2-0015-MM - Black Box
Lawrence, PA, USA
DisplayPort Cable Male/Male 28 AWG 15-ft
VCB-DP2-0015-MM
DisplayPort Cable Male/Male 28 AWG 15-ft VCB-DP2-0015-MM
Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definitio n video resolutions of up to 4K x 2K (3840 x 2160) @ 60Hz.

Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definition video resolutions of up to 4K x 2K (3840 x 2160) @ 60Hz.

Supplier's Site
Displayport Cable Male/male 28 Awg 15-Ft Black Box - 80AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Displayport Cable Male/male 28 Awg 15-Ft Black Box
80AC8786
Displayport Cable Male/male 28 Awg 15-Ft Black Box 80AC8786
DISPLAYPORT CABLE MALE/MALE 28 AWG 15-FT

DISPLAYPORT CABLE MALE/MALE 28 AWG 15-FT

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VCB-DP2-0015-MM 80AC8786
Product Name DisplayPort Cable Male/Male 28 AWG 15-ft Displayport Cable Male/male 28 Awg 15-Ft Black Box
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
3 suppliers
System cable - 706-3340/401-1200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 39.37 ft (120 dm)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details