Black Box 4-Port Splitter 4K 60 Hz 4 Black Box VSP-HDMI2-1X4

Description
4-PORT SPLITTER 4K 60 HZ 4:4:4 HDMI 2.0 UHD HDCP 1.4/2.2
Description
4-PORT SPLITTER 4K 60 HZ 4:4:4 HDMI 2.0 UHD HDCP 1.4/2.2

Suppliers

Company
Product
Description
Supplier Links
4-Port Splitter 4K 60 Hz 4 Black Box - 56AC9714 - Newark, An Avnet Company
Chicago, IL, United States
4-Port Splitter 4K 60 Hz 4 Black Box
56AC9714
4-Port Splitter 4K 60 Hz 4 Black Box 56AC9714
4-PORT SPLITTER 4K 60 HZ 4:4:4 HDMI 2.0 UHD HDCP 1.4/2.2

4-PORT SPLITTER 4K 60 HZ 4:4:4 HDMI 2.0 UHD HDCP 1.4/2.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC9714
Product Name 4-Port Splitter 4K 60 Hz 4 Black Box
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6040A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details