Black Box 10ft Office Transceiver Cable LCN215-0010

Description
Stranded copper conductors are lightweight to provide maximum flexibility in an office environment.
Datasheet
Description
Stranded copper conductors are lightweight to provide maximum flexibility in an office environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10ft Office Transceiver Cable - LCN215-0010 - Black Box
Lawrence, PA, USA
10ft Office Transceiver Cable
LCN215-0010
10ft Office Transceiver Cable LCN215-0010
Stranded copper conductors are lightweight to provide maximum flexibility in an office environment.

Stranded copper conductors are lightweight to provide maximum flexibility in an office environment.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number LCN215-0010
Product Name 10ft Office Transceiver Cable
Unlock Full Specs
to access all available technical data

Similar Products

Programming cable - KDI-PPA-3-BU9 - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Connector Type 9-pin/9-pin Straight socket/straight plug Sub-D/Sub-D
View Details
2 suppliers
System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details