The Photosensor, Fixed Field, 50Mm, NPN/PNP, part of the WORLD-BEAM DQ12 Series by Banner Engineering, features a maximum sensing range of 50 mm. It operates using a visible red light source at 645 nm and is designed for fixed-field applications. The sensor offers bipolar outputs, including both NPN and PNP configurations, and supports light operate (LO) or dark operate (DO) modes depending on the specific model. It is equipped with a 2 m (6.5 ft) cable for connection and is compatible with M12 connectors. The device operates within a supply voltage range of 10 to 30 V DC and has a maximum current draw of 20 mA. The sensor is protected against reverse polarity and transient voltages, ensuring reliable performance in various environments. Additionally, it includes LED indicators for power status and signal detection. The compact design allows for versatile mounting options, making it suitable for a range of industrial applications.
PHOTOSENSOR, FIXED FIELD, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 80AC3270 |
| Product Name | Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |