"Background Suppression Optical Sensor 1.181"" (30mm) NPN/PNP"
PHOTOSENSOR, FIXED FIELD, 30MM, NPN/PNP; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-DQ12AB6FF30-ND | 65W8879 |
| Product Name | Photoelectric, Industrial | Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |