Banner Engineering Corp. Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering DQ12AB6FF30Q5

Description
PHOTOSENSOR, FIXED FIELD, 30MM, NPN/PNP; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOSENSOR, FIXED FIELD, 30MM, NPN/PNP; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering - 78X6538 - Newark, An Avnet Company
Chicago, IL, United States
Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering
78X6538
Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering 78X6538
PHOTOSENSOR, FIXED FIELD, 30MM, NPN/PNP; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOSENSOR, FIXED FIELD, 30MM, NPN/PNP; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 78X6538
Product Name Photosensor, Fixed Field, 30Mm, Npn/pnp; Sensing Range Max Banner Engineering
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1029892-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Infrared
View Details
Through-beam sensor transmitter - O5S51A - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Photodiode Sensors - 01-009-F - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Diameter 0.3930 inch (9.98 mm)
View Details