Banner Engineering Corp. Fiber Optic Sensors D12 Series

Description
Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain indicator with alarm output Solves routine applications with economical standard models Features high-speed sensing response and higher sensing power in some models Excels in low-contrast applications with ac-coupled models Features easy push-button TEACH-mode setup on D12E Expert models
Datasheet
Description
Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain indicator with alarm output Solves routine applications with economical standard models Features high-speed sensing response and higher sensing power in some models Excels in low-contrast applications with ac-coupled models Features easy push-button TEACH-mode setup on D12E Expert models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensors - D12 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Fiber Optic Sensors
D12 Series
Fiber Optic Sensors D12 Series
Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain indicator with alarm output Solves routine applications with economical standard models Features high-speed sensing response and higher sensing power in some models Excels in low-contrast applications with ac-coupled models Features easy push-button TEACH-mode setup on D12E Expert models
  • Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode
  • Available in glass and plastic fiber optic models
  • Includes marginal gain indicator with alarm output
  • Solves routine applications with economical standard models
  • Features high-speed sensing response and higher sensing power in some models
  • Excels in low-contrast applications with ac-coupled models
  • Features easy push-button TEACH-mode setup on D12E Expert models
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number D12 Series
Product Name Fiber Optic Sensors
Body Shape Rectangular
Operation Distance 0.1969 to 1320 inch (5 to 33528 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Diffuse
Fiber Optic Glass; Plastic
Unlock Full Specs
to access all available technical data