Banner Engineering Corp. Full-size Photoelectric Sensors MULTI-BEAM Series

Description
Overview Provides industry's most flexible modular sensor family, with over 5,000 custom configurations Offers interchangeable ac or dc power blocks and choice of 2-, 3- or 4-wire sensor blocks Available in opposed, retroreflective, diffuse, convergent and glass fiber optic sensing modes Ranges to 200 m Offers choice of output timing logic modules for output timing control Features ambient light receivers, optical edge transmitters and optical edge guides for specialized applications
Datasheet
Description
Overview Provides industry's most flexible modular sensor family, with over 5,000 custom configurations Offers interchangeable ac or dc power blocks and choice of 2-, 3- or 4-wire sensor blocks Available in opposed, retroreflective, diffuse, convergent and glass fiber optic sensing modes Ranges to 200 m Offers choice of output timing logic modules for output timing control Features ambient light receivers, optical edge transmitters and optical edge guides for specialized applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-size Photoelectric Sensors - MULTI-BEAM Series - Banner Engineering Corp.
Minneapolis, MN, USA
Full-size Photoelectric Sensors
MULTI-BEAM Series
Full-size Photoelectric Sensors MULTI-BEAM Series
Overview Provides industry's most flexible modular sensor family, with over 5,000 custom configurations Offers interchangeable ac or dc power blocks and choice of 2-, 3- or 4-wire sensor blocks Available in opposed, retroreflective, diffuse, convergent and glass fiber optic sensing modes Ranges to 200 m Offers choice of output timing logic modules for output timing control Features ambient light receivers, optical edge transmitters and optical edge guides for specialized applications

Overview


  • Provides industry's most flexible modular sensor family, with over 5,000 custom configurations
  • Offers interchangeable ac or dc power blocks and choice of 2-, 3- or 4-wire sensor blocks
  • Available in opposed, retroreflective, diffuse, convergent and glass fiber optic sensing modes
  • Ranges to 200 m
  • Offers choice of output timing logic modules for output timing control
  • Features ambient light receivers, optical edge transmitters and optical edge guides for specialized applications
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number MULTI-BEAM Series
Product Name Full-size Photoelectric Sensors
Body Shape Rectangular
Operation Distance ? to 7874 inch (? to 200000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1050943-ND - DigiKey
Specs
Operation Distance 0.0 to 709 inch (0.0 to 18014 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
RightSight Photosensor - 42EF-P8KBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Mode Dark-on
View Details